TE Connectivity Inclinometer Mems, 30V, Module-3; Mems Module Function Te Connectivity Sensors G-NSDOG1-006

Description
INCLINOMETER MEMS, 30V, MODULE-3; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:3Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
INCLINOMETER MEMS, 30V, MODULE-3; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:3Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inclinometer Mems, 30V, Module-3; Mems Module Function Te Connectivity Sensors - 03AC1401 - Newark, An Avnet Company
Chicago, IL, United States
Inclinometer Mems, 30V, Module-3; Mems Module Function Te Connectivity Sensors
03AC1401
Inclinometer Mems, 30V, Module-3; Mems Module Function Te Connectivity Sensors 03AC1401
INCLINOMETER MEMS, 30V, MODULE-3; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:3Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes

INCLINOMETER MEMS, 30V, MODULE-3; MEMS Module Function:Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:3Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 03AC1401
Product Name Inclinometer Mems, 30V, Module-3; Mems Module Function Te Connectivity Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Sensor Type Temperature
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details