Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103GB0 NTCLE203E3103GB0

Description
Manufacturer: Vishay Win Source Part Number: 929434-NTCLE203E3103 GB0 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 54103, 238164054103, BC2298, Q8911407L
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929434-NTCLE203E3103 GB0 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 54103, 238164054103, BC2298, Q8911407L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103GB0 - 929434-NTCLE203E3103GB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103GB0
929434-NTCLE203E3103GB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103GB0 929434-NTCLE203E3103GB0
Manufacturer: Vishay Win Source Part Number: 929434-NTCLE203E3103 GB0 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 54103, 238164054103, BC2298, Q8911407L

Manufacturer: Vishay
Win Source Part Number: 929434-NTCLE203E3103GB0
Operating Temperature Range: -40°C ~ 150°C
Features: NTC Thermistor 10k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2381 640 54103, 238164054103, BC2298, Q8911407L

Buy Now Datasheet
NTC Thermistors - NTCLE203E3103GB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE203E3103GB0
NTC Thermistors NTCLE203E3103GB0
THERMISTOR NTC 10KOHM 3977K BEAD

THERMISTOR NTC 10KOHM 3977K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 929434-NTCLE203E3103GB0 NTCLE203E3103GB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3103GB0 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203EUA-T - 1134404-A1203EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3922-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details