Dexter Research Center, Inc. Two-Channel Thin-Film Thermopile DR26

Description
FeaturesA two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector.Application sSecurity, intrusion detection and human presence monitoring, including identifying direction of travel. Other potential applications include non-contact temperature measurement.BenefitT wo-channel output and low noise with small active area size and no internal aperture.
Request a Quote
Description
FeaturesA two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector.Application sSecurity, intrusion detection and human presence monitoring, including identifying direction of travel. Other potential applications include non-contact temperature measurement.BenefitT wo-channel output and low noise with small active area size and no internal aperture.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter, MI, USA
Two-Channel Thin-Film Thermopile
DR26
Two-Channel Thin-Film Thermopile DR26
FeaturesA two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector.Application sSecurity, intrusion detection and human presence monitoring, including identifying direction of travel. Other potential applications include non-contact temperature measurement.BenefitT wo-channel output and low noise with small active area size and no internal aperture.

FeaturesA two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector.ApplicationsSecurity, intrusion detection and human presence monitoring, including identifying direction of travel. Other potential applications include non-contact temperature measurement.BenefitTwo-channel output and low noise with small active area size and no internal aperture.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number DR26
Product Name Two-Channel Thin-Film Thermopile
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensor Modules - MD-0003 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details