Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA-T A1322LUA-T

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 813088-A1322LUA-T Packaging: Bulk Mounting Style: Through Hole Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Part Status: Obsolete (End Of Life) Axis: Single Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 8mA
Request a Quote
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 813088-A1322LUA-T Packaging: Bulk Mounting Style: Through Hole Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Part Status: Obsolete (End Of Life) Axis: Single Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 8mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA-T - 813088-A1322LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA-T
813088-A1322LUA-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA-T 813088-A1322LUA-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 813088-A1322LUA-T Packaging: Bulk Mounting Style: Through Hole Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Part Status: Obsolete (End Of Life) Axis: Single Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 8mA

Manufacturer: Allegro MicroSystems
Win Source Part Number: 813088-A1322LUA-T
Packaging: Bulk
Mounting Style: Through Hole
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 30kHz
Part Status: Obsolete (End Of Life)
Axis: Single
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 10mA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Supply (Maximum): 8mA

Buy Now
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1322LUA-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1322LUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 813088-A1322LUA-T A1322LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-R - TLE4959-5U-R - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details