Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
VISHAY INTERTECHNOLOGY, INC.
NCBB8200BJNAHWS -- SILICON CAPACITORS
Vishay Intertechnology, Inc.
Silicon Capacitors
NCBB8200BJNAHWS
Description
CAP SILICON 82PF 5% NONSTANDARD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CAP SILICON 82PF 5% NONSTANDARD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
909-NCBB8200BJNAHWS-ND
Silicon Capacitors
909-NCBB8200BJNAHWS-ND
CAP SILICON 82PF 5% NONSTANDARD
CAP SILICON 82PF 5% NONSTANDARD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Capacitors
Product Number
909-NCBB8200BJNAHWS-ND
Product Name
Silicon Capacitors
Operating Temperature
-55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter
4304.5024
Specs
Capacitance Type
Fixed
Capacitance Range
0.0680 microF
WVAC
250 volts
View Details
Knowles
27PF 250V Capacitor
060322500270FQTLSM
Specs
Configuration / Form Factor
Leaded Capacitor
RoHS Compliant
Yes
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
Cornell Dubilier
Aluminum Electrolytic
101C273U050BB2B
Specs
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Capacitive Voltage-reduction Capacitors
W48(CBB21B(E) series)
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details