Vishay Precision Group Through Hole Resistors MRS25000C7500FCT00

Description
Vishay MRS25000C7500FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C7500FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6834008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834008
Through Hole Resistors 6834008
Vishay MRS25000C7500FCT00 Resistor

Vishay MRS25000C7500FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834008P
Through Hole Resistors 6834008P
Vishay MRS25000C7500FCT00 Resistor

Vishay MRS25000C7500FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695341
Through Hole Resistors 1695341
Vishay MRS25000C7500FCT00 Resistor

Vishay MRS25000C7500FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4255TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4255TB-ND
Through Hole Resistors BC4255TB-ND
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4255CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4255CT-ND
Through Hole Resistors BC4255CT-ND
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5972 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5972
Through Hole Metal Film Resistor, Mrs 25 Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5972
Through Hole Metal Film Resistor, MRS 25 Series, 750 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 750 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6834008 6834008P BC4255TB-ND 97K5972
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 750 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 750 ohms 750 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details