Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount BVN

Description
Features Constant current up to 100 A (0.5 mOhm) 5 W power rating up to 130 °C Four terminal-configurati onon Excellent long-term stability Ideal suited for mounting on DBC / IMS substrate High application temperature range -65 to +170 °C Max. solder temperature up to 350 °C / 30 sec RoHS 2011/65/EU compliant AEC-Q200 qualified Applications Current sensor for power hybrid applications High current applications for the automotive market Frequency converters Power modules
Request a Quote Datasheet
Description
Features Constant current up to 100 A (0.5 mOhm) 5 W power rating up to 130 °C Four terminal-configurati onon Excellent long-term stability Ideal suited for mounting on DBC / IMS substrate High application temperature range -65 to +170 °C Max. solder temperature up to 350 °C / 30 sec RoHS 2011/65/EU compliant AEC-Q200 qualified Applications Current sensor for power hybrid applications High current applications for the automotive market Frequency converters Power modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
BVN
Shunt Resistor - Two Terminal Surface Mount BVN
Features Constant current up to 100 A (0.5 mOhm) 5 W power rating up to 130 °C Four terminal-configurati onon Excellent long-term stability Ideal suited for mounting on DBC / IMS substrate High application temperature range -65 to +170 °C Max. solder temperature up to 350 °C / 30 sec RoHS 2011/65/EU compliant AEC-Q200 qualified Applications Current sensor for power hybrid applications High current applications for the automotive market Frequency converters Power modules

Features

  • Constant current up to 100 A (0.5 mOhm)
  • 5 W power rating up to 130 °C
  • Four terminal-configurationon
  • Excellent long-term stability
  • Ideal suited for mounting on DBC / IMS substrate
  • High application temperature range -65 to +170 °C
  • Max. solder temperature up to 350 °C / 30 sec
  • RoHS 2011/65/EU compliant
  • AEC-Q200 qualified

Applications

  • Current sensor for power hybrid applications
  • High current applications for the automotive market
  • Frequency converters
  • Power modules
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number BVN
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1216
Resistance Range 3.00E-4 to 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details