The MKT1818410014W is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing in low voltage environments. It features a capacitance range of 1 nF to 1.0 OºF with tolerances of ± 20%, ± 10%, and ± 5%. The capacitor is rated for a maximum DC voltage of 100 V and an AC voltage of 63 V. It operates effectively within a temperature range of -55 °C to 105 °C, making it suitable for high-temperature applications. The capacitor is encapsulated in a flame-retardant plastic case and is available with a lead pitch of 7.5 mm. It is supplied loose in a box or taped on a reel, facilitating easy integration into various electronic designs. The product meets IEC 60384-2 standards and is classified as performance grade 1 for long life. Its construction includes metallized electrodes and a mono construction design, ensuring reliability in performance. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage ratings, and environmental conditions.
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 100VDC RADIAL
CAP FILM 0.1UF 5% 100VDC RADIAL
MKT 100nF 5% 100Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818410014W-ND | MKT1818410014W | MKT1818410014W | 19T6136 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 100Nf 5% 100Vdc Pitch 7,5Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |