Vishay Intertechnology, Inc. Film Capacitors MKT1817433065G

Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1817433065G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1817433065G-ND
Film Capacitors MKT1817433065G-ND
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1817433065G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1817433065G
Capacitors - Film Capacitors MKT1817433065G
CAP FILM 0.33UF 10% 63VDC RADIAL

CAP FILM 0.33UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - MKT1817433065G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817433065G
Film Capacitors MKT1817433065G
CAP FILM 0.33UF 10% 63VDC RADIAL

CAP FILM 0.33UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKT1817433065G-ND MKT1817433065G MKT1817433065G
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers