The MKP385E58263JPM2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with a tolerance of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, and is suitable for AC voltages up to 800 VAC. It is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. The device operates effectively in temperatures up to 125 °C, making it suitable for demanding environments such as hybrid and electric vehicles, on-board charging systems, and battery management systems. The capacitor also demonstrates high insulation resistance and can withstand significant voltage stresses, ensuring reliability in critical applications.
8.2µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 8.2UF 5% 630VDC RAD
CAP FILM 8.2UF 5% 630VDC RAD
Film Capacitors 8.2uF 5% 630volts SL AEC-Q200
CAP, 8.2UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8.2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E58263JPM2T0-ND | MKP385E58263JPM2T0 | MKP385E58263JPM2T0 | MKP385E58263JPM2T0 | 23AH7550 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 8.2Uf, 630V, Film, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |