The MKP385416025JCI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.16 µF with a tolerance of ±5%, and is rated for a DC voltage of 250V. The capacitor is suitable for use in environments with temperatures up to 85 °C, with a maximum application temperature of 110 °C and a limited time maximum operating temperature of 125 °C. This component is particularly effective in applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. It is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack configurations. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its efficiency in electronic circuits.
CAP FILM 0.16UF 5% 250VDC RADIAL
CAP FILM 0.16UF 5% 250VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385416025JCI2B0 | MKP385416025JCI2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |