Knowles Ceramic Capacitors V30BZ472M1SX

Description
4700pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-1096-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1096-ND
Ceramic Capacitors 1761-1096-ND
4700pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD

4700pF ±20% 100V Ceramic Capacitor X7R Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - V30BZ472M1SX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
V30BZ472M1SX
Ceramic Capacitors V30BZ472M1SX
CAP CER 4700PF 100V X7R NONS SMD

CAP CER 4700PF 100V X7R NONS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1761-1096-ND V30BZ472M1SX
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, SLCC, Epoxy
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details