CAP FILM 3300PF 5% 2KVDC RADIAL
MKP 3300 pF 5% 2000Vdc Pitch 15 mm / LOOSE IN BOX
CAP FILM 3300PF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840233204M | 19T1214 | MKP1840233204M |
| Product Name | Film Capacitors | Mkp 3300 Pf 5% 2000Vdc Pitch 15 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0033 microF | 0.0033 microF |