Axial leaded film capacitor designed for high dv/dt applications such as inverters and switching power supplies, with a rated voltage of 1500 VDC and capacitance of 1.0 µF. It features a metallized polypropylene dielectric, flame-retardant polyester tape wrap with epoxy resin end fill, and lead-free tinned copper leads. The component has a maximum ESR of 4.5 mΩ at 100 kHz and 25°C, a physical dimension of 29 mm by 55 mm, and operates within a temperature range of -40°C to +85°C. It meets a dissipation factor of less than 0.0001 at 1 kHz and 25°C, and has an insulation resistance of 30,000 MΩ·µF minimum at 100 VDC. The part includes internal series connections and supports surge voltages up to 2200 VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPS152KD29 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |