Vishay Intertechnology, Inc. RES NET 8.2K OHM 16P 8RES DIP MDP16038K20GE04

Description
RES NET 8.2Kohm 16P 8RES DIP
Request a Quote Datasheet
Description
RES NET 8.2Kohm 16P 8RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 8.2K OHM 16P 8RES DIP - MDP16038K20GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 8.2K OHM 16P 8RES DIP
MDP16038K20GE04
RES NET 8.2K OHM 16P 8RES DIP MDP16038K20GE04
RES NET 8.2Kohm 16P 8RES DIP

RES NET 8.2Kohm 16P 8RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP8.2KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP8.2KF-ND
Resistor Networks, Arrays MDP8.2KF-ND
"8.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"8.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP16038K20GE04 MDP8.2KF-ND
Product Name RES NET 8.2K OHM 16P 8RES DIP Resistor Networks, Arrays
Resistance Range 8200 ohms 8200 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details