KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R754J

Description
750 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
750 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R754JTR-ND
Through Hole Resistors 2019-CF1/4CT52R754JTR-ND
750 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

750 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R754JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R754JCT-ND
Through Hole Resistors 2019-CF1/4CT52R754JCT-ND
750 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

750 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-CF1/4CT52R754JTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details