Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225056222E3

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225056222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225056222E3-ND
Aluminum Electrolytic Capacitors 56-MAL225056222E3-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225056222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225056222E3
Capacitors - Aluminum Electrolytic Capacitors MAL225056222E3
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL225056222E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL225056222E3
Aluminum Electrolytic Capacitors MAL225056222E3
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL225056222E3-ND MAL225056222E3 MAL225056222E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Audio, Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers