Aluminium Capacitors Radial 330uF 35V
Vishay MAL214650331E3 Capacitor
330uF 35V Aluminum Electrolytic Capacitor, Radial, 1.1A Ripple Product overview: MAL214650331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1.1A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214650331E3 can be used for catalog matching and distributor lookup.
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
CAP ALUM 330UF 20% 35V RADIAL
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 330 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800197 | 2800196 | 58-MAL214650331E3 | 4486PHBK-ND | MAL214650331E3 | 53Y0708 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | 330uF 35V 1.1A Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Aec-Q200 146 Rti Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |