Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214051102E3

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214051102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214051102E3-ND
Aluminum Electrolytic Capacitors MAL214051102E3-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214051102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214051102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214051102E3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
1000 50V 16X31Mm 125 4000H Vishay - 97C3805 - Newark, An Avnet Company
Chicago, IL, United States
1000 50V 16X31Mm 125 4000H Vishay
97C3805
1000 50V 16X31Mm 125 4000H Vishay 97C3805
1000 50V 16x31mm 125 4000h

1000 50V 16x31mm 125 4000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214051102E3-ND MAL214051102E3 97C3805
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 50V 16X31Mm 125 4000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers