Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213847102E3

Description
1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 170mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 170mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213847102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213847102E3-ND
Aluminum Electrolytic Capacitors MAL213847102E3-ND
1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 170mOhm @ 100kHz 10000 Hrs @ 105°C

1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 170mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
1000 40V 15X30Mm 105 10000H Vishay - 97C3741 - Newark, An Avnet Company
Chicago, IL, United States
1000 40V 15X30Mm 105 10000H Vishay
97C3741
1000 40V 15X30Mm 105 10000H Vishay 97C3741
1000 40V 15x30mm 105 10000h

1000 40V 15x30mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213847102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213847102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213847102E3
CAP ALUM 1000UF 20% 40V SNAP

CAP ALUM 1000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213847102E3-ND 97C3741 MAL213847102E3
Product Name Aluminum Electrolytic Capacitors 1000 40V 15X30Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers