Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213817152E3

Description
1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4233PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4233PHBK-ND
Aluminum Electrolytic Capacitors 4233PHBK-ND
1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C

1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1500Uf, 40V, 20%, Axial; Capacitance Vishay - 95C1333 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 40V, 20%, Axial; Capacitance Vishay
95C1333
Aluminum Electrolytic Capacitor 1500Uf, 40V, 20%, Axial; Capacitance Vishay 95C1333
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 40V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 40V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213817152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213817152E3
Capacitors - Aluminum Electrolytic Capacitors MAL213817152E3
CAP ALUM 1500UF 20% 40V AXIAL

CAP ALUM 1500UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4233PHBK-ND 95C1333 MAL213817152E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1500Uf, 40V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details