Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212048471E3

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 81mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 81mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212048471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212048471E3-ND
Aluminum Electrolytic Capacitors MAL212048471E3-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 81mOhm 8000 Hrs @ 125°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 81mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212048471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212048471E3
Capacitors - Aluminum Electrolytic Capacitors MAL212048471E3
CAP ALUM 470UF 20% 63V T/H

CAP ALUM 470UF 20% 63V T/H

Supplier's Site
470 63V 18X30Mm 125 8000H Vishay - 22M6554 - Newark, An Avnet Company
Chicago, IL, United States
470 63V 18X30Mm 125 8000H Vishay
22M6554
470 63V 18X30Mm 125 8000H Vishay 22M6554
470 63V 18x30mm 125 8000h

470 63V 18x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212048471E3-ND MAL212048471E3 22M6554
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 63V 18X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details