Knowles Ceramic Capacitors 060330160104JXT

Description
0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1295-1-ND
Ceramic Capacitors 1608-1295-1-ND
0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1295-2-ND
Ceramic Capacitors 1608-1295-2-ND
0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1295-6-ND
Ceramic Capacitors 1608-1295-6-ND
0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 060330160104JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
060330160104JXT
Ceramic Capacitors 060330160104JXT
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1295-1-ND 1608-1295-6-ND 060330160104JXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 2002-104MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details