Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210129223E3

Description
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210129223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210129223E3-ND
Aluminum Electrolytic Capacitors MAL210129223E3-ND
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 15000 Hrs @ 85°C

22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2803364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803364
Aluminium Capacitors 2803364
Aluminium Capacitors Screw 22000uF 100V

Aluminium Capacitors Screw 22000uF 100V

Supplier's Site
Aluminium Capacitors - 2803363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803363
Aluminium Capacitors 2803363
Vishay MAL210129223E3 Capacitor

Vishay MAL210129223E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210129223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210129223E3
Capacitors - Aluminum Electrolytic Capacitors MAL210129223E3
CAP ALUM 22000UF 20% 100V SCREW

CAP ALUM 22000UF 20% 100V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 101 Phr-St Series, 22000 F, 20%, 100 V, 76 Mm, 0.009 Ohm Rohs Compliant Vishay - 40Y2490 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 22000 F, 20%, 100 V, 76 Mm, 0.009 Ohm Rohs Compliant Vishay
40Y2490
Electrolytic Capacitor, Screw, 101 Phr-St Series, 22000 F, 20%, 100 V, 76 Mm, 0.009 Ohm Rohs Compliant Vishay 40Y2490
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 22000 F, 20%, 100 V, 76 mm, 0.009 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 22000 F, 20%, 100 V, 76 mm, 0.009 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL210129223E3-ND 2803364 MAL210129223E3 40Y2490
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 22000 F, 20%, 100 V, 76 Mm, 0.009 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details