Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209669391E3

Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209669391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209669391E3-ND
Aluminum Electrolytic Capacitors MAL209669391E3-ND
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 5000 Hrs @ 85°C

390µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
390 500V 35X60Mm 85 5000H Vishay - 15N6165 - Newark, An Avnet Company
Chicago, IL, United States
390 500V 35X60Mm 85 5000H Vishay
15N6165
390 500V 35X60Mm 85 5000H Vishay 15N6165
390 500V 35x60mm 85 5000h

390 500V 35x60mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209669391E3-ND 15N6165
Product Name Aluminum Electrolytic Capacitors 390 500V 35X60Mm 85 5000H Vishay
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details