Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205932471E3

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 335mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 335mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205932471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205932471E3-ND
Aluminum Electrolytic Capacitors MAL205932471E3-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 335mOhm @ 100Hz 10000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 335mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Power Snap In470 Cap Uf200 Volts Tolerance -20 / 20%temp -40 / 105C Vishay - 97C1806 - Newark, An Avnet Company
Chicago, IL, United States
Power Snap In470 Cap Uf200 Volts Tolerance -20 / 20%temp -40 / 105C Vishay
97C1806
Power Snap In470 Cap Uf200 Volts Tolerance -20 / 20%temp -40 / 105C Vishay 97C1806
POWER SNAP IN470 CAP UF200 VOLTS TOLERANCE -20 / 20%TEMP -40 / 105C

POWER SNAP IN470 CAP UF200 VOLTS TOLERANCE -20 / 20%TEMP -40 / 105C

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205932471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205932471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205932471E3
CAP ALUM 470UF 20% 200V SNAP

CAP ALUM 470UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205932471E3-ND 97C1806 MAL205932471E3
Product Name Aluminum Electrolytic Capacitors Power Snap In470 Cap Uf200 Volts Tolerance -20 / 20%temp -40 / 105C Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details