Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205858222E3

Description
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205858222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205858222E3-ND
Aluminum Electrolytic Capacitors 56-MAL205858222E3-ND
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 10000 Hrs @ 105°C

2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 2200 F, 20%, 63 V, 30 Mm, 0.101 Ohm Rohs Compliant Vishay - 98K6777 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 2200 F, 20%, 63 V, 30 Mm, 0.101 Ohm Rohs Compliant Vishay
98K6777
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 2200 F, 20%, 63 V, 30 Mm, 0.101 Ohm Rohs Compliant Vishay 98K6777
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 2200 F, 20%, 63 V, 30 mm, 0.101 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 2200 F, 20%, 63 V, 30 mm, 0.101 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205858222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205858222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205858222E3
CAP ALUM 2200UF 20% 63V SNAP

CAP ALUM 2200UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205858222E3-ND 98K6777 MAL205858222E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 2200 F, 20%, 63 V, 30 Mm, 0.101 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers