Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K8200JCDSL

Description
MSM10A-01 820 5% K M8340109K8200JC DSL
Request a Quote
Description
MSM10A-01 820 5% K M8340109K8200JC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340109K8200JCDSL is a military-qualified thick film resistor network in a 10-pin 'A' profile single-in-line molded package, with a resistance value of 820 Ω, a tolerance of ±5%, and a temperature coefficient of ±100 ppm/°C. It features an isolated schematic configuration and is packaged in tube for automatic insertion. The device meets MIL-PRF-83401 requirements, operates from -55 °C to +125 °C, and has a maximum operating voltage of 50 V DC. Operated within its limits, it maintains an insulation resistance of 10,000 MΩ and can withstand a dielectric strength of 200 V AC. The terminals are copper alloy with hot-solder dip finish, and the case is molded epoxy.

Datasheet Summary
Powered by GS/AI

The M8340109K8200JCDSL is a military-qualified thick film resistor network in a 10-pin 'A' profile single-in-line molded package, with a resistance value of 820 Ω, a tolerance of ±5%, and a temperature coefficient of ±100 ppm/°C. It features an isolated schematic configuration and is packaged in tube for automatic insertion. The device meets MIL-PRF-83401 requirements, operates from -55 °C to +125 °C, and has a maximum operating voltage of 50 V DC. Operated within its limits, it maintains an insulation resistance of 10,000 MΩ and can withstand a dielectric strength of 200 V AC. The terminals are copper alloy with hot-solder dip finish, and the case is molded epoxy.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K8200JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K8200JCDSL
Resistor Networks & Arrays 3110-M8340109K8200JCDSL
MSM10A-01 820 5% K M8340109K8200JC DSL

MSM10A-01 820 5% K M8340109K8200JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K8200JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Packing Method Tape Reel
View Details
Network Resistor - MF4200 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction MetalFilm
Resistance Range 100 to 100000 ohms
View Details