Universal Semiconductor, Inc. Filter Resistor Capacitor Network USRC 1001

Description
Features Resistors and capacitors on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors available ESD protection in excess of 3000 volts Applications Low pass filter EMI/RFI reduction Power supply filter
Datasheet
Description
Features Resistors and capacitors on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors available ESD protection in excess of 3000 volts Applications Low pass filter EMI/RFI reduction Power supply filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Filter Resistor Capacitor Network
USRC 1001
Filter Resistor Capacitor Network USRC 1001
Features Resistors and capacitors on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors available ESD protection in excess of 3000 volts Applications Low pass filter EMI/RFI reduction Power supply filter

Features

  • Resistors and capacitors on a single chip
  • Surface mount SOIC/SSOP/TSSOP package
  • Custom resistors & capacitors available
  • ESD protection in excess of 3000 volts

Applications

  • Low pass filter
  • EMI/RFI reduction
  • Power supply filter
Datasheet

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Resistors
Product Number USRC 1001
Product Name Filter Resistor Capacitor Network
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details