Riedon, Inc. Network Resistor MF4200

Description
Resistances from 100Ohm to 100kOhms Power Rating 0.1Watts per Resistor Resistance Tolerances to ±0.1% Matched Tolerances to ±0.05% Temperature Coefficients to ±5ppm/K Very Low Noise and Inductance
Description
Resistances from 100Ohm to 100kOhms Power Rating 0.1Watts per Resistor Resistance Tolerances to ±0.1% Matched Tolerances to ±0.05% Temperature Coefficients to ±5ppm/K Very Low Noise and Inductance

Suppliers

Company
Product
Description
Supplier Links
Network Resistor - MF4200 - Riedon, Inc.
Alhambra, CA, USA
Network Resistor
MF4200
Network Resistor MF4200
Resistances from 100Ohm to 100kOhms Power Rating 0.1Watts per Resistor Resistance Tolerances to ±0.1% Matched Tolerances to ±0.05% Temperature Coefficients to ±5ppm/K Very Low Noise and Inductance

Resistances from 100Ohm to 100kOhms
Power Rating 0.1Watts per Resistor
Resistance Tolerances to ±0.1%
Matched Tolerances to ±0.05%
Temperature Coefficients to ±5ppm/K
Very Low Noise and Inductance

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MF4200
Product Name Network Resistor
Configuration Chip Array
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 100 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details