Trigon Components, Inc. RCA Series

Description
SERIES RCA DESCRIPTION Chip Array RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/32 to 1/8W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402x2 to 1206x5 FEATURE •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering Process. •Highly Stable in Auto-Placement Surface Mounting Applications. •Telecommunication Equipment Lap-Top and Note-Book Computer.
Datasheet
Description
SERIES RCA DESCRIPTION Chip Array RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/32 to 1/8W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402x2 to 1206x5 FEATURE •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering Process. •Highly Stable in Auto-Placement Surface Mounting Applications. •Telecommunication Equipment Lap-Top and Note-Book Computer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCA DESCRIPTION Chip Array RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/32 to 1/8W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402x2 to 1206x5 FEATURE •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering Process. •Highly Stable in Auto-Placement Surface Mounting Applications. •Telecommunication Equipment Lap-Top and Note-Book Computer.
SERIESRCA
DESCRIPTIONChip Array
RESISTANCE RANGE10 ohm to 1 Mohm
POWER RATING1/32 to 1/8W
OPERATING TEMPERATURE-55 to +125?
PACKAGESMD 0402x2 to 1206x5
FEATURE•Extremely Thin and Light.
•Highly Reliable Multilayer Electrode Construction.
•Compatible with all Soldering Process.
•Highly Stable in Auto-Placement Surface Mounting Applications.
•Telecommunication Equipment Lap-Top and Note-Book Computer.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCA Series
Configuration Chip Array
Category / Application Computers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details