Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K4700GGDSL

Description
MSM08A-03 470 2% K M8340108K4700GG DSL
Request a Quote
Description
MSM08A-03 470 2% K M8340108K4700GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340108K4700GGDSL is a military-grade thick film resistor network in the MSM series, conforming to MIL-PRF-83401, with an 8-pin "A" profile, 100 ppm/°C TCR, 470 Ω resistance, and ±2% tolerance, housed in a molded epoxy case with copper alloy leads that are hot-solder dipped; it has a maximum seated height of 0.195" (4.95 mm), operates from -55 °C to +125 °C, and is supplied in a single lot tube pack with tin/lead finish.

Datasheet Summary
Powered by GS/AI

M8340108K4700GGDSL is a military-grade thick film resistor network in the MSM series, conforming to MIL-PRF-83401, with an 8-pin "A" profile, 100 ppm/°C TCR, 470 Ω resistance, and ±2% tolerance, housed in a molded epoxy case with copper alloy leads that are hot-solder dipped; it has a maximum seated height of 0.195" (4.95 mm), operates from -55 °C to +125 °C, and is supplied in a single lot tube pack with tin/lead finish.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K4700GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K4700GGDSL
Resistor Networks & Arrays 3110-M8340108K4700GGDSL
MSM08A-03 470 2% K M8340108K4700GG DSL

MSM08A-03 470 2% K M8340108K4700GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K4700GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B8TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details
Precision High Voltage Divider - Series HVT 16 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details