EBG RESISTORS LLC Precision High Voltage Divider Series HVT 16

Description
EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT Components provide tight ratio tolerance, TCR tracking and custom designed values.
Datasheet
Description
EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT Components provide tight ratio tolerance, TCR tracking and custom designed values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High Voltage Divider - Series HVT 16 - EBG RESISTORS LLC
Middletown, PA, USA
Precision High Voltage Divider
Series HVT 16
Precision High Voltage Divider Series HVT 16
EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT Components provide tight ratio tolerance, TCR tracking and custom designed values.

EBG introduces the new series of High Voltage Dividers called HVT. Available in 6 different sizes from 5 KV to 20 KV Voltage rating. In these highly reliable components EBG combines its state of the art high voltage technology with the unique METOXFILM stability. The HVT Components provide tight ratio tolerance, TCR tracking and custom designed values.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistor, Capacitor Networks
Product Number Series HVT 16
Product Name Precision High Voltage Divider
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
Resistance Range 2.00E8 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Resistor Networks, Arrays - 4114R-2-470-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 47 ohms
View Details
3 suppliers
Precision High Voltage Divider - Series HVT 21 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details