Data Device Corporation (DDC) Thin Film Resistor Network (SDC) DDC-73089

Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.
Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Bohemia, NY, USA
Thin Film Resistor Network (SDC)
DDC-73089
Thin Film Resistor Network (SDC) DDC-73089
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Resistors
Product Number DDC-73089
Product Name Thin Film Resistor Network (SDC)
Configuration Resistor, Capacitor Network
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 70000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers