Trigon Components, Inc. RNT Series

Description
SERIES RNT DESCRIPTION Networks, Leaded RESISTANCE RANGE 1 ohm to 1 Mohm POWER RATING 0.125 to 0.25W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SIP FEATURE •Available in 4 to 14 pin for Design Flexibility. •Highly stable thick film products. •Products protected by tough epoxy conformal coating. •Reduces total assembly cost. •Wide resistance range (1 Ohm – 1M Ohm)
Datasheet
Description
SERIES RNT DESCRIPTION Networks, Leaded RESISTANCE RANGE 1 ohm to 1 Mohm POWER RATING 0.125 to 0.25W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SIP FEATURE •Available in 4 to 14 pin for Design Flexibility. •Highly stable thick film products. •Products protected by tough epoxy conformal coating. •Reduces total assembly cost. •Wide resistance range (1 Ohm – 1M Ohm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RNT DESCRIPTION Networks, Leaded RESISTANCE RANGE 1 ohm to 1 Mohm POWER RATING 0.125 to 0.25W OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SIP FEATURE •Available in 4 to 14 pin for Design Flexibility. •Highly stable thick film products. •Products protected by tough epoxy conformal coating. •Reduces total assembly cost. •Wide resistance range (1 Ohm – 1M Ohm)
SERIESRNT
DESCRIPTIONNetworks, Leaded
RESISTANCE RANGE1 ohm to 1 Mohm
POWER RATING0.125 to 0.25W
OPERATING TEMPERATURE-55 to +125 Deg C
PACKAGESIP
FEATURE•Available in 4 to 14 pin for Design Flexibility.
•Highly stable thick film products.
•Products protected by tough epoxy conformal coating.
•Reduces total assembly cost.
•Wide resistance range (1 Ohm – 1M Ohm)
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RNT Series
Configuration Chip Array
Category / Application General Use
Mounting / Packaging SIP
Resistance Range 1 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers