The MSM series comprises military-grade thick film resistor networks qualified to MIL-PRF-83401, available in single-in-line molded packages with 6, 8, or 10 pins in either "A" or "C" profiles. The devices feature isolated, bussed, or dual terminator schematics, resistance values from 10 Ω to 1 MΩ, tolerances of ±1%, ±2%, and ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. Maximum seated heights are 0.195 inch (4.95 mm) for "A" profile and 0.350 inch (8.89 mm) for "C" profile. All leads are hot-solder dipped, the case is rugged molded epoxy, and the operating temperature range is -55 °C to +125 °C. The series meets MIL-STD-202, method 210, condition D for resistance to soldering heat and is compatible with automatic insertion equipment.
MSM08C-01 4.7K 2% M M8340105M4701GC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340105M4701GCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |