Data Device Corporation (DDC) Thin Film Resistor Network (SDC) DDC-49530

Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.
Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Bohemia, NY, USA
Thin Film Resistor Network (SDC)
DDC-49530
Thin Film Resistor Network (SDC) DDC-49530
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Resistors
Product Number DDC-49530
Product Name Thin Film Resistor Network (SDC)
Configuration Resistor, Capacitor Network
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole; DIP
Resistance Range 5072 to 70800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers