The M8340104M5601GCDSL is a MIL-PRF-83401 qualified thick film resistor network in a 6-pin "C" profile single-in-line package with a bussed schematic configuration. It features a resistance value of 5.6 kΩ, a tolerance of ±2%, and a temperature coefficient of ±300 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is constructed with a molded epoxy body and hot-solder-dipped copper alloy terminals. It is supplied in tube packaging and meets MIL-STD-202, method 210, condition D for soldering heat resistance.
MSM06C-01 5.6K 2% M M8340104M5601GC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340104M5601GCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |