Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M75R0GADSL

Description
MDM16-03 75 2% M M8340102M75R0GA DSL
Request a Quote
Description
MDM16-03 75 2% M M8340102M75R0GA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MDM16-03 resistor network with 8 isolated resistors, molded DIP package, 0.850 inch (21.59 mm) length and 0.700 inch (17.78 mm) width, rated for -55°C to +125°C operating temperature, 100 V maximum operating voltage, and ±300 ppm/°C TCR. 75 Ω resistance value with ±2% tolerance. Built to MIL-PRF-83401 specifications and qualified to MIL-STD-202, method 210, condition D. Package is tin/lead finish, tube-packed.

Datasheet Summary
Powered by GS/AI

MDM16-03 resistor network with 8 isolated resistors, molded DIP package, 0.850 inch (21.59 mm) length and 0.700 inch (17.78 mm) width, rated for -55°C to +125°C operating temperature, 100 V maximum operating voltage, and ±300 ppm/°C TCR. 75 Ω resistance value with ±2% tolerance. Built to MIL-PRF-83401 specifications and qualified to MIL-STD-202, method 210, condition D. Package is tin/lead finish, tube-packed.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M75R0GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M75R0GADSL
Resistor Networks & Arrays 3110-M8340102M75R0GADSL
MDM16-03 75 2% M M8340102M75R0GA DSL

MDM16-03 75 2% M M8340102M75R0GA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M75R0GADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision High Voltage Divider - Series HVT 16 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details