Data Device Corporation (DDC) Thin Film Resistor Network (SDC) DDC-57471

Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.
Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Bohemia, NY, USA
Thin Film Resistor Network (SDC)
DDC-57471
Thin Film Resistor Network (SDC) DDC-57471
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Resistors
Product Number DDC-57471
Product Name Thin Film Resistor Network (SDC)
Configuration Resistor, Capacitor Network
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.54 to 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers