Vishay Intertechnology, Inc. Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102M3901GAD04

Description
Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102M3901GAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102M3901GAD04
Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102M3901GAD04
Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102M3901GAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M3901GAD04
Resistor Networks & Arrays 3110-M8340102M3901GAD04
MDM16-03 3.9K 2% M M8340102M3901GA D04

MDM16-03 3.9K 2% M M8340102M3901GA D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102M3901GAD04 3110-M8340102M3901GAD04
Product Name Res Thick Film NET 3.9K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers