Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M2701GADSL

Description
MDM16-03 2.7K 2% M M8340102M2701GA DSL
Request a Quote Datasheet
Description
MDM16-03 2.7K 2% M M8340102M2701GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M2701GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M2701GADSL
Resistor Networks & Arrays 3110-M8340102M2701GADSL
MDM16-03 2.7K 2% M M8340102M2701GA DSL

MDM16-03 2.7K 2% M M8340102M2701GA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M2701GADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD Resistor - 50-CN1J4KTTD103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Precision Resistor - UPN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details
Specs
Configuration Resistor, Capacitor, Diode Network
Technology / Construction Thin Film (Chip)
Packing Method Tape Reel
View Details