Riedon, Inc. Precision Resistor UPN 2-0808

Description
Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction
Description
Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - UPN 2-0808 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
UPN 2-0808
Precision Resistor UPN 2-0808
Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction

Resistances from 100Ohm to 20kOhms
Power Rating to 0.2Watt
Resistance Tolerances to ±0.005%
TCR to ±0.5ppm/K
Load Stability to 0.001%
Twin Resistor Construction

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UPN 2-0808
Product Name Precision Resistor
Configuration Chip Array
Category / Application Precision Resistor
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
Tolerance 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details