Universal Semiconductor, Inc. Filter Resistor Capacitor Network USRC 1002

Description
Features Resistors and capacitors and Schottky diodes on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors avilable ESD protection in excess of 5000 volts Applications Low pass filter EMI/RFI reduction Power supply filter Reduce noise on high speed data lines Clamp negative spikes
Datasheet
Description
Features Resistors and capacitors and Schottky diodes on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors avilable ESD protection in excess of 5000 volts Applications Low pass filter EMI/RFI reduction Power supply filter Reduce noise on high speed data lines Clamp negative spikes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Filter Resistor Capacitor Network
USRC 1002
Filter Resistor Capacitor Network USRC 1002
Features Resistors and capacitors and Schottky diodes on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors avilable ESD protection in excess of 5000 volts Applications Low pass filter EMI/RFI reduction Power supply filter Reduce noise on high speed data lines Clamp negative spikes

Features

  • Resistors and capacitors and Schottky diodes on a single chip
  • Surface mount SOIC/SSOP/TSSOP package
  • Custom resistors & capacitors avilable
  • ESD protection in excess of 5000 volts

Applications

  • Low pass filter
  • EMI/RFI reduction
  • Power supply filter
  • Reduce noise on high speed data lines
  • Clamp negative spikes
Datasheet

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Resistors
Product Number USRC 1002
Product Name Filter Resistor Capacitor Network
Configuration Resistor, Capacitor, Diode Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers