Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101K1003FBDSL

Description
MDM14-01 100K 1% K M8340101K1003FB DSL
Request a Quote Datasheet
Description
MDM14-01 100K 1% K M8340101K1003FB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K1003FBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K1003FBDSL
Resistor Networks & Arrays 3110-M8340101K1003FBDSL
MDM14-01 100K 1% K M8340101K1003FB DSL

MDM14-01 100K 1% K M8340101K1003FB DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340101K1003FBDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10 Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD100J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10 ohms
View Details
Precision Resistor - UPN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details
Specs
Configuration Resistor, Capacitor, Diode Network
Technology / Construction Thin Film (Chip)
Packing Method Tape Reel
View Details