Data Device Corporation (DDC) Thin Film Resistor Network (SDC) DDC-57470

Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.
Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Bohemia, NY, USA
Thin Film Resistor Network (SDC)
DDC-57470
Thin Film Resistor Network (SDC) DDC-57470
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Resistors
Product Number DDC-57470
Product Name Thin Film Resistor Network (SDC)
Configuration Resistor, Capacitor Network
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.07 to 70.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers