Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0165H

Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0165H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0165H-ND
Tantalum Capacitors M39003/09-0165H-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm

47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0165H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0165H
Capacitors - Tantalum Capacitors M39003/09-0165H
CAP TANT 47UF 20% 35V AXIAL

CAP TANT 47UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0165H-ND M39003/09-0165H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details