376D476X0020R2BRZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 47UF 20% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-2776 | M39003/01-2776-ND | M39003/01-2776 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | ||
| WVDC | 20 volts | 20 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |