Vishay Intertechnology, Inc. Ceramic Capacitors K821M15X7RK5UL2

Description
820pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M15X7RK5UL2-ND
Ceramic Capacitors K821M15X7RK5UL2-ND
820pF ±20% 200V Ceramic Capacitor X7R Radial

820pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K821M15X7RK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821M15X7RK5UL2
Ceramic Capacitors K821M15X7RK5UL2
CAP CER 820PF 200V X7R RADIAL

CAP CER 820PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 820Pf ±20% X7R Ammo E3 Vishay - 92K4993 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 820Pf ±20% X7R Ammo E3 Vishay
92K4993
K 200V 820Pf ±20% X7R Ammo E3 Vishay 92K4993
K 200V 820PF ±20% X7R AMMO E3

K 200V 820PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M15X7RK5UL2
Capacitors - Ceramic Capacitors K821M15X7RK5UL2
CAP CER 820PF 200V X7R RADIAL

CAP CER 820PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K821M15X7RK5UL2-ND K821M15X7RK5UL2 92K4993 K821M15X7RK5UL2
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 820Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details