0.047µF ±20% 500V Ceramic Capacitor X7R Radial
K 500V 47NF ±20% X7R AMMO E3
CAP CER 0.047UF 500V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K473M20X7RL5UH5-ND | 92K4137 | K473M20X7RL5UH5 |
| Product Name | Ceramic Capacitors | K 500V 47Nf ±20% X7R Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |